The TPS2062A is a current-limited power distribution switch designed for applications involving heavy capacitive loads and potential short-circuit conditions. It features two integrated 70m,Ѷ N-channel MOSFET switches, capable of handling a continuous current of 1A per channel, with a current limit ranging from 1.2A to 2A. The device operates within an input voltage range of 2.7V to 5.5V and includes thermal protection to prevent damage during overcurrent or short-circuit events. The TPS2062A also incorporates undervoltage lockout functionality, ensuring the device remains disabled until the input voltage exceeds 2.0V. It has a typical rise time of 0.6ms and a maximum standby supply current of 1OºA. The ambient temperature range for operation is from -40°C to 85°C. The device is UL listed and supports both single and ganged channel configurations, making it suitable for various power distribution applications.
Current-limited, Power Distribution Switches 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TPS2062AD |
| Product Name | TPS2062A Current-limited, Power Distribution Switches |
| Package Type | Other; SOIC,SON |