Texas Instruments TPS2061EVM-290 Power Management Power Distribution Switch (Load Switch) No TPS2061 2.7 V ~ 5.5 V Input Voltage TPS2061EVM-290

Description
TPS2061EVM-290 Power Management Power Distribution Switch (Load Switch) No TPS2061 2.7 V ~ 5.5 V Input Voltage
Request a Quote Datasheet
Description
TPS2061EVM-290 Power Management Power Distribution Switch (Load Switch) No TPS2061 2.7 V ~ 5.5 V Input Voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS2061EVM-290 Power Management Power Distribution Switch (Load Switch) No TPS2061 2.7 V ~ 5.5 V Input Voltage - TPS2061EVM-290 - ASAP Semiconductor LLC
Anaheim, CA, United States
TPS2061EVM-290 Power Management Power Distribution Switch (Load Switch) No TPS2061 2.7 V ~ 5.5 V Input Voltage
TPS2061EVM-290
TPS2061EVM-290 Power Management Power Distribution Switch (Load Switch) No TPS2061 2.7 V ~ 5.5 V Input Voltage TPS2061EVM-290
TPS2061EVM-290 Power Management Power Distribution Switch (Load Switch) No TPS2061 2.7 V ~ 5.5 V Input Voltage

TPS2061EVM-290 Power Management Power Distribution Switch (Load Switch) No TPS2061 2.7 V ~ 5.5 V Input Voltage

Supplier's Site
Evaluation and Demonstration Boards and Kits - TPS2061EVM-290 - 797864-TPS2061EVM-290 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - TPS2061EVM-290
797864-TPS2061EVM-290
Evaluation and Demonstration Boards and Kits - TPS2061EVM-290 797864-TPS2061EVM-290
Manufacturer: Texas Instruments Win Source Part Number: 797864-TPS2061EVM-29 0 Main Purpose: Power Management, Power Distribution Switch (Load Switch) Supplied Contents: Board(s) Primary Attributes: 2.7V ~ 5.5V Input Voltage Embedded: No Utilized IC / Part: TPS2061 Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection Family Name: TPS2061 Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797864-TPS2061EVM-290
Main Purpose: Power Management, Power Distribution Switch (Load Switch)
Supplied Contents: Board(s)
Primary Attributes: 2.7V ~ 5.5V Input Voltage
Embedded: No
Utilized IC / Part: TPS2061
Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection
Family Name: TPS2061
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number TPS2061EVM-290 797864-TPS2061EVM-290
Product Name TPS2061EVM-290 Power Management Power Distribution Switch (Load Switch) No TPS2061 2.7 V ~ 5.5 V Input Voltage Evaluation and Demonstration Boards and Kits - TPS2061EVM-290
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - DPP901A000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
2 suppliers
Power, Motor & Robotics Development Tools - 2473233 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CY8CKIT-040T - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Refrigerator
View Details
4 suppliers