Texas Instruments Standard Linear and Logic PMIC - Power Distribution Switches, Load Drivers TPS2061DGNR

Description
IC PWR SWITCH N-CHAN 1:1 8MSOP
Datasheet
Description
IC PWR SWITCH N-CHAN 1:1 8MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - TPS2061DGNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2061DGNR
PMIC - Power Distribution Switches, Load Drivers TPS2061DGNR
IC PWR SWITCH N-CHAN 1:1 8MSOP

IC PWR SWITCH N-CHAN 1:1 8MSOP

Supplier's Site Datasheet
Power Load Sw, High-Side, 5.5V, Msop-8; Power Load Switch Type Texas Instruments - 27AJ0365 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High-Side, 5.5V, Msop-8; Power Load Switch Type Texas Instruments
27AJ0365
Power Load Sw, High-Side, 5.5V, Msop-8; Power Load Switch Type Texas Instruments 27AJ0365
POWER LOAD SW, HIGH-SIDE, 5.5V, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.07ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH-SIDE, 5.5V, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.07ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2061DGNR 27AJ0365
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High-Side, 5.5V, Msop-8; Power Load Switch Type Texas Instruments
Current 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 288-867 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details