Texas Instruments High-Performance Analog PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2061DGN TPS2061DGN

Description
Manufacturer: Texas Instruments Win Source Part Number: 081599-TPS2061DGN Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081599-TPS2061DGN Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2061DGN - 081599-TPS2061DGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2061DGN
081599-TPS2061DGN
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2061DGN 081599-TPS2061DGN
Manufacturer: Texas Instruments Win Source Part Number: 081599-TPS2061DGN Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081599-TPS2061DGN
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 081599-TPS2061DGN
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2061DGN
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-74HCT2G66DC-Q100HCT-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 4.5 to 5.5 volts
View Details
5 suppliers