Texas Instruments Standard Linear and Logic PMIC - Power Distribution Switches, Load Drivers TPS2061DBVT

Description
IC PWR SWITCH N-CHAN 1:1 SOT23-5
Datasheet
Description
IC PWR SWITCH N-CHAN 1:1 SOT23-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - TPS2061DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2061DBVT
PMIC - Power Distribution Switches, Load Drivers TPS2061DBVT
IC PWR SWITCH N-CHAN 1:1 SOT23-5

IC PWR SWITCH N-CHAN 1:1 SOT23-5

Supplier's Site Datasheet
Power Load Sw, High-Side, 5.5V, Sot-23-5; Power Load Switch Type Texas Instruments - 28AH5737 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High-Side, 5.5V, Sot-23-5; Power Load Switch Type Texas Instruments
28AH5737
Power Load Sw, High-Side, 5.5V, Sot-23-5; Power Load Switch Type Texas Instruments 28AH5737
POWER LOAD SW, HIGH-SIDE, 5.5V, SOT-23-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH-SIDE, 5.5V, SOT-23-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2061DBVT 28AH5737
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High-Side, 5.5V, Sot-23-5; Power Load Switch Type Texas Instruments
Current 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-306 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details