Manufacturer: Texas Instruments
Win Source Part Number: 1111333-TPS2061DBVT
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 1111333-TPS2061DBVT |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2061DBVT |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |