Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2061CDGNR TPS2061CDGNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033632-TPS2061CDGNR Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 86 mOhm Family Name: TPS2061C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BD82033FVJ-E2; BD82033FVJ-GE2; BD82031FVJ-GE2; BD82031FVJ-E2; Introduction Date: December 01, 2012 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033632-TPS2061CDGNR Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 86 mOhm Family Name: TPS2061C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BD82033FVJ-E2; BD82033FVJ-GE2; BD82031FVJ-GE2; BD82031FVJ-E2; Introduction Date: December 01, 2012 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2061CDGNR
TPS2061CDGNR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2061CDGNR TPS2061CDGNR
Manufacturer: Texas Instruments Win Source Part Number: 033632-TPS2061CDGNR Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 86 mOhm Family Name: TPS2061C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BD82033FVJ-E2; BD82033FVJ-GE2; BD82031FVJ-GE2; BD82031FVJ-E2; Introduction Date: December 01, 2012 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033632-TPS2061CDGNR
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 86 mOhm
Family Name: TPS2061C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BD82033FVJ-E2; BD82033FVJ-GE2; BD82031FVJ-GE2; BD82031FVJ-E2;
Introduction Date: December 01, 2012
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2061CDGNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2061CDGNR
PMIC - Power Distribution Switches, Load Drivers TPS2061CDGNR
IC PWR SWITCH N-CHAN 1:1 8MSOP

IC PWR SWITCH N-CHAN 1:1 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2061CDGNR TPS2061CDGNR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2061CDGNR PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 2703423 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type G
View Details