Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2060DRBR TPS2060DRBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272126-TPS2060DRBR Packaging: Tape and Reel Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: 0°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VDFN Exposed Pad Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: TPS2060 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 70mOhm
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272126-TPS2060DRBR Packaging: Tape and Reel Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: 0°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VDFN Exposed Pad Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: TPS2060 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2060DRBR
TPS2060DRBR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2060DRBR TPS2060DRBR
Manufacturer: Texas Instruments Win Source Part Number: 1272126-TPS2060DRBR Packaging: Tape and Reel Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: 0°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VDFN Exposed Pad Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: TPS2060 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 70mOhm

Manufacturer: Texas Instruments
Win Source Part Number: 1272126-TPS2060DRBR
Packaging: Tape and Reel
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Supply Voltage: Not Required
Number of Outputs: 2
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: 0°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VDFN Exposed Pad
Current - Output (Maximum): 1.5A
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: TPS2060
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 2.7V ~ 5.5V
Rds On: 70mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - TPS2060DRBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2060DRBR
PMIC - Power Distribution Switches, Load Drivers TPS2060DRBR
IC PWR SWITCH N-CHAN 1:2 8SON

IC PWR SWITCH N-CHAN 1:2 8SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2060DRBR TPS2060DRBR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2060DRBR PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 2141024-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details