Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TPS2060CDGN

Description
Win Source Part Number: 1353366-TPS2060CDGN Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tube Product Status: Active Features: Load Discharge, Status Flag Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 8-HVSSOP Base Product Number: TPS2060 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.5A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 2 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 70mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1353366-TPS2060CDGN Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tube Product Status: Active Features: Load Discharge, Status Flag Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 8-HVSSOP Base Product Number: TPS2060 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.5A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 2 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1353366-TPS2060CDGN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1353366-TPS2060CDGN
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1353366-TPS2060CDGN
Win Source Part Number: 1353366-TPS2060CDGN Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tube Product Status: Active Features: Load Discharge, Status Flag Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 8-HVSSOP Base Product Number: TPS2060 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.5A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 2 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Interface: On/Off Switch Type: General Purpose Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 70mOhm

Win Source Part Number: 1353366-TPS2060CDGN
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Features: Load Discharge, Status Flag
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 8-HVSSOP
Base Product Number: TPS2060
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 1.5A
Output Type: N-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): Not Required
Number of Outputs: 2
Input Type: Non-Inverting
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Interface: On/Off
Switch Type: General Purpose
Voltage - Load: 4.5V ~ 5.5V
Rds On (Typ): 70mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1353366-TPS2060CDGN
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
2-channel analog multiplexer/demultiplexer - 74LVC1G53GS,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
5 suppliers