Texas Instruments TPS2054BEVM-295 Power Management Power Distribution Switch (Load Switch) No TPS2054B 2.7 V ~ 5.5 V Input Voltage TPS2054BEVM-295

Description
TPS2054BEVM-295 Power Management Power Distribution Switch (Load Switch) No TPS2054B 2.7 V ~ 5.5 V Input Voltage
Request a Quote Datasheet
Description
TPS2054BEVM-295 Power Management Power Distribution Switch (Load Switch) No TPS2054B 2.7 V ~ 5.5 V Input Voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS2054BEVM-295 Power Management Power Distribution Switch (Load Switch) No TPS2054B 2.7 V ~ 5.5 V Input Voltage - TPS2054BEVM-295 - ASAP Semiconductor LLC
Anaheim, CA, United States
TPS2054BEVM-295 Power Management Power Distribution Switch (Load Switch) No TPS2054B 2.7 V ~ 5.5 V Input Voltage
TPS2054BEVM-295
TPS2054BEVM-295 Power Management Power Distribution Switch (Load Switch) No TPS2054B 2.7 V ~ 5.5 V Input Voltage TPS2054BEVM-295
TPS2054BEVM-295 Power Management Power Distribution Switch (Load Switch) No TPS2054B 2.7 V ~ 5.5 V Input Voltage

TPS2054BEVM-295 Power Management Power Distribution Switch (Load Switch) No TPS2054B 2.7 V ~ 5.5 V Input Voltage

Supplier's Site
Evaluation and Demonstration Boards and Kits - TPS2054BEVM-295 - 797863-TPS2054BEVM-295 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - TPS2054BEVM-295
797863-TPS2054BEVM-295
Evaluation and Demonstration Boards and Kits - TPS2054BEVM-295 797863-TPS2054BEVM-295
Manufacturer: Texas Instruments Win Source Part Number: 797863-TPS2054BEVM-2 95 Main Purpose: Power Management, Power Distribution Switch (Load Switch) Supplied Contents: Board(s) Primary Attributes: 2.7V ~ 5.5V Input Voltage Embedded: No Utilized IC / Part: TPS2054B Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection Family Name: TPS2054B Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 797863-TPS2054BEVM-295
Main Purpose: Power Management, Power Distribution Switch (Load Switch)
Supplied Contents: Board(s)
Primary Attributes: 2.7V ~ 5.5V Input Voltage
Embedded: No
Utilized IC / Part: TPS2054B
Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection
Family Name: TPS2054B
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number TPS2054BEVM-295 797863-TPS2054BEVM-295
Product Name TPS2054BEVM-295 Power Management Power Distribution Switch (Load Switch) No TPS2054B 2.7 V ~ 5.5 V Input Voltage Evaluation and Demonstration Boards and Kits - TPS2054BEVM-295
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products