Texas Instruments Standard Linear and Logic PMIC - Power Distribution Switches, Load Drivers TPS2054BDR

Description
IC PWR SWITCH N-CH 2X1:2 16SOIC
Datasheet
Description
IC PWR SWITCH N-CH 2X1:2 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - TPS2054BDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2054BDR
PMIC - Power Distribution Switches, Load Drivers TPS2054BDR
IC PWR SWITCH N-CH 2X1:2 16SOIC

IC PWR SWITCH N-CH 2X1:2 16SOIC

Supplier's Site Datasheet
Power Load Switch, High Side, Soic-16; Power Load Switch Type Texas Instruments - 29AH1552 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High Side, Soic-16; Power Load Switch Type Texas Instruments
29AH1552
Power Load Switch, High Side, Soic-16; Power Load Switch Type Texas Instruments 29AH1552
POWER LOAD SWITCH, HIGH SIDE, SOIC-16; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOIC; No. of Pins:16Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SWITCH, HIGH SIDE, SOIC-16; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOIC; No. of Pins:16Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2054BDR 29AH1552
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Switch, High Side, Soic-16; Power Load Switch Type Texas Instruments
Current 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 787-3861/000-1000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details