Texas Instruments Standard Linear and Logic Power Load Switch, High Side, , Soic-16; Power Load Switch Type Texas Instruments TPS2054BD

Description
POWER LOAD SWITCH, HIGH SIDE, , SOIC-16; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOIC; No. of Pins:16Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Description
POWER LOAD SWITCH, HIGH SIDE, , SOIC-16; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOIC; No. of Pins:16Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch, High Side, , Soic-16; Power Load Switch Type Texas Instruments - 33AH5179 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High Side, , Soic-16; Power Load Switch Type Texas Instruments
33AH5179
Power Load Switch, High Side, , Soic-16; Power Load Switch Type Texas Instruments 33AH5179
POWER LOAD SWITCH, HIGH SIDE, , SOIC-16; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOIC; No. of Pins:16Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SWITCH, HIGH SIDE, , SOIC-16; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOIC; No. of Pins:16Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 33AH5179
Product Name Power Load Switch, High Side, , Soic-16; Power Load Switch Type Texas Instruments
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-403/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details