Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2053DR TPS2053DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 124311-TPS2053DR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 3 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 124311-TPS2053DR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 3 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2053DR
TPS2053DR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2053DR TPS2053DR
Manufacturer: Texas Instruments Win Source Part Number: 124311-TPS2053DR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 3 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 124311-TPS2053DR
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 3
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 80 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2053DR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2053DR
PMIC - Power Distribution Switches, Load Drivers TPS2053DR
IC PWR SWTCH N-CH 1:2/1:1 16SOIC

IC PWR SWTCH N-CH 1:2/1:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2053DR TPS2053DR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2053DR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-483/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details