Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2053BDG4 TPS2053BDG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 900689-TPS2053BDG4 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS2053 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900689-TPS2053BDG4 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS2053 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2053BDG4
TPS2053BDG4
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2053BDG4 TPS2053BDG4
Manufacturer: Texas Instruments Win Source Part Number: 900689-TPS2053BDG4 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS2053 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900689-TPS2053BDG4
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: TPS2053
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2053BDG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2053BDG4
PMIC - Power Distribution Switches, Load Drivers TPS2053BDG4
IC PWR SWTCH N-CH 1:2/1:1 16SOIC

IC PWR SWTCH N-CH 1:2/1:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2053BDG4 TPS2053BDG4
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2053BDG4 PMIC - Power Distribution Switches, Load Drivers
Current 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-312/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details