Manufacturer: Texas Instruments
Win Source Part Number: 1272116-TPS2053
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Power Switch/Driver 1:1 N-Channel 500mA 16-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1272116-TPS2053 | TPS2053 |
| Product Name | Specialized ICs - TPS2053 | Specialized ICs |