Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2052CDGN TPS2052CDGN

Description
Manufacturer: Texas Instruments Win Source Part Number: 793538-TPS2052CDGN Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Load Discharge, Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2052C Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-PowerPad Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): AP2152AMPG-13 ; MP62341DH; MP62341DH-Z; MP62341DH-LF-Z; Introduction Date: December 07, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 793538-TPS2052CDGN Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Load Discharge, Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2052C Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-PowerPad Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): AP2152AMPG-13 ; MP62341DH; MP62341DH-Z; MP62341DH-LF-Z; Introduction Date: December 07, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2052CDGN - TPS2052CDGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2052CDGN
TPS2052CDGN
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2052CDGN TPS2052CDGN
Manufacturer: Texas Instruments Win Source Part Number: 793538-TPS2052CDGN Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Load Discharge, Status Flag Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2052C Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-PowerPad Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): AP2152AMPG-13 ; MP62341DH; MP62341DH-Z; MP62341DH-LF-Z; Introduction Date: December 07, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 793538-TPS2052CDGN
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Load Discharge, Status Flag
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 5.5 V
Rds On (Typ): 70 mOhm
Family Name: TPS2052C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-PowerPad
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): AP2152AMPG-13 ; MP62341DH; MP62341DH-Z; MP62341DH-LF-Z;
Introduction Date: December 07, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Load Switch, 5.5V, 2Ch, 0.5A, 8Msop; Power Load Switch Type Texas Instruments - 29AH8073 - Newark, An Avnet Company
Chicago, IL, United States
Load Switch, 5.5V, 2Ch, 0.5A, 8Msop; Power Load Switch Type Texas Instruments
29AH8073
Load Switch, 5.5V, 2Ch, 0.5A, 8Msop; Power Load Switch Type Texas Instruments 29AH8073
LOAD SWITCH, 5.5V, 2CH, 0.5A, 8MSOP; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.07ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

LOAD SWITCH, 5.5V, 2CH, 0.5A, 8MSOP; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.07ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2052CDGN 29AH8073
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2052CDGN Load Switch, 5.5V, 2Ch, 0.5A, 8Msop; Power Load Switch Type Texas Instruments
Voltage 4.5 V ~ 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 284106-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details