Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2052BDGNG4 TPS2052BDGNG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272112-TPS2052BDGNG 4 Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: TPS2052B Manufacturer Pack Quantity: 80 MSL Level: 2 (1 Year) Load Voltage (V): 2.7V ~ 5.5V Rds On: 70mOhm
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272112-TPS2052BDGNG 4 Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: TPS2052B Manufacturer Pack Quantity: 80 MSL Level: 2 (1 Year) Load Voltage (V): 2.7V ~ 5.5V Rds On: 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2052BDGNG4
TPS2052BDGNG4
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2052BDGNG4 TPS2052BDGNG4
Manufacturer: Texas Instruments Win Source Part Number: 1272112-TPS2052BDGNG 4 Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: TPS2052B Manufacturer Pack Quantity: 80 MSL Level: 2 (1 Year) Load Voltage (V): 2.7V ~ 5.5V Rds On: 70mOhm

Manufacturer: Texas Instruments
Win Source Part Number: 1272112-TPS2052BDGNG4
Packaging: Tube
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Supply Voltage: Not Required
Number of Outputs: 2
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: TPS2052B
Manufacturer Pack Quantity: 80
MSL Level: 2 (1 Year)
Load Voltage (V): 2.7V ~ 5.5V
Rds On: 70mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - TPS2052BDGNG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2052BDGNG4
PMIC - Power Distribution Switches, Load Drivers TPS2052BDGNG4
IC PWR SWITCH N-CHAN 1:2 8MSOP

IC PWR SWITCH N-CHAN 1:2 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2052BDGNG4 TPS2052BDGNG4
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2052BDGNG4 PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details