Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2052BDGN TPS2052BDGN

Description
Manufacturer: Texas Instruments Win Source Part Number: 091578-TPS2052BDGN Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2052B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): XRP2528IHBTR-1-F; XRP2528IHB-1-F; MAX1823BEUB+T; MAX1823HEUB-T; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 091578-TPS2052BDGN Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2052B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): XRP2528IHBTR-1-F; XRP2528IHB-1-F; MAX1823BEUB+T; MAX1823HEUB-T; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2052BDGN
TPS2052BDGN
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2052BDGN TPS2052BDGN
Manufacturer: Texas Instruments Win Source Part Number: 091578-TPS2052BDGN Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2052B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-PowerPad Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): XRP2528IHBTR-1-F; XRP2528IHB-1-F; MAX1823BEUB+T; MAX1823HEUB-T; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 091578-TPS2052BDGN
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 2
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 70 mOhm
Family Name: TPS2052B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): XRP2528IHBTR-1-F; XRP2528IHB-1-F; MAX1823BEUB+T; MAX1823HEUB-T;
Introduction Date: August 01, 2006
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control

Buy Now Datasheet
Switch, Load, Dual, 5.5Vin, 0.5A, 8Msop; Power Load Switch Type Texas Instruments - 27AJ0363 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Load, Dual, 5.5Vin, 0.5A, 8Msop; Power Load Switch Type Texas Instruments
27AJ0363
Switch, Load, Dual, 5.5Vin, 0.5A, 8Msop; Power Load Switch Type Texas Instruments 27AJ0363
SWITCH, LOAD, DUAL, 5.5VIN, 0.5A, 8MSOP; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.07ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

SWITCH, LOAD, DUAL, 5.5VIN, 0.5A, 8MSOP; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.07ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2052BDGN 27AJ0363
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2052BDGN Switch, Load, Dual, 5.5Vin, 0.5A, 8Msop; Power Load Switch Type Texas Instruments
Voltage 2.7 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Battery Distribution Units - 2819047-1 - TE Connectivity
Specs
Voltage 12
Current 50.0 amps
Operating Temperature -40 to 239 F (-40 to 115 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Passive distribution box - 757-363 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details