Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2051P TPS2051P

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272108-TPS2051P Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 8-DIP (0.300", 7.62mm) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 80 mOhm Family Name: TPS2051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): MIC2545A-1BTS; XRP2527IHB-1-F; AP2805AM-G1; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272108-TPS2051P Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 8-DIP (0.300", 7.62mm) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 80 mOhm Family Name: TPS2051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): MIC2545A-1BTS; XRP2527IHB-1-F; AP2805AM-G1; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2051P
TPS2051P
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2051P TPS2051P
Manufacturer: Texas Instruments Win Source Part Number: 1272108-TPS2051P Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 8-DIP (0.300", 7.62mm) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 80 mOhm Family Name: TPS2051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): MIC2545A-1BTS; XRP2527IHB-1-F; AP2805AM-G1; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Texas Instruments
Win Source Part Number: 1272108-TPS2051P
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Status Flag
Package: 8-DIP (0.300", 7.62mm)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 80 mOhm
Family Name: TPS2051
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): MIC2545A-1BTS; XRP2527IHB-1-F; AP2805AM-G1;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TPS2051P
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2051P
Voltage 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details