Manufacturer: Texas Instruments
Win Source Part Number: 055425-TPS2051BDGNRG
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC PWR SWITCH N-CHAN 1:1 8MSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | TPS2051BDGNRG4 | TPS2051BDGNRG4 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2051BDGNRG4 | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 2.7 V to 5.5 V |