Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2051BDGN TPS2051BDGN

Description
Manufacturer: Texas Instruments Win Source Part Number: 808132-TPS2051BDGN Packaging: Tube Mounting Style: SMD Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 70mOhm Supplier Device Package: 8-MSOP-PowerPad Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Part Number Series: TPS2051B Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 808132-TPS2051BDGN Packaging: Tube Mounting Style: SMD Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 70mOhm Supplier Device Package: 8-MSOP-PowerPad Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Part Number Series: TPS2051B Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2051BDGN - TPS2051BDGN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2051BDGN
TPS2051BDGN
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2051BDGN TPS2051BDGN
Manufacturer: Texas Instruments Win Source Part Number: 808132-TPS2051BDGN Packaging: Tube Mounting Style: SMD Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 70mOhm Supplier Device Package: 8-MSOP-PowerPad Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Part Number Series: TPS2051B Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Texas Instruments
Win Source Part Number: 808132-TPS2051BDGN
Packaging: Tube
Mounting Style: SMD
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.7V ~ 5.5V
Rds On (Typ): 70mOhm
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Part Number Series: TPS2051B
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
Power Load Sw, High Side, 5.5V, Htssop-8; Power Load Switch Type Texas Instruments - 29AH8072 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 5.5V, Htssop-8; Power Load Switch Type Texas Instruments
29AH8072
Power Load Sw, High Side, 5.5V, Htssop-8; Power Load Switch Type Texas Instruments 29AH8072
POWER LOAD SW, HIGH SIDE, 5.5V, HTSSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.07ohm; Distribution Switch Case Style:HTSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, 5.5V, HTSSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.07ohm; Distribution Switch Case Style:HTSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2051BDGN 29AH8072
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2051BDGN Power Load Sw, High Side, 5.5V, Htssop-8; Power Load Switch Type Texas Instruments
Voltage 2.7V ~ 5.5V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details