Manufacturer: Texas Instruments
Win Source Part Number: 055423-TPS2051ADR G4
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 80 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MIC2025-1YMTR; TPS2051ADRG4; TPS2051DRG4; TPS2055ADRG4;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | TPS2051ADR G4 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2051ADR G4 |
| Voltage | 2.7 V to 5.5 V |