Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TPS2051AD

Description
IC PWR SWITCH N-CHAN 1:1 8SOIC
Description
IC PWR SWITCH N-CHAN 1:1 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS2051AD is a high-side power distribution switch designed for applications that may encounter heavy capacitive loads and short circuits. It features an 80-mW N-channel MOSFET switch capable of delivering up to 500 mA of continuous current per channel. The device operates within a voltage range of 2.7 V to 5.5 V and includes independent thermal and short-circuit protection, ensuring safe operation by limiting output current to a maximum of 0.9 A during overload conditions. The TPS2051AD is equipped with CMOS- and TTL-compatible enable inputs, allowing for flexible control in various applications. It has a typical rise time of 2.5 ms and a maximum standby supply current of 10 mA. The device also incorporates undervoltage lockout and ESD protection, making it suitable for a wide range of environments with an ambient temperature range of 0°C to 85°C. The product is UL listed, ensuring compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The TPS2051AD is a high-side power distribution switch designed for applications that may encounter heavy capacitive loads and short circuits. It features an 80-mW N-channel MOSFET switch capable of delivering up to 500 mA of continuous current per channel. The device operates within a voltage range of 2.7 V to 5.5 V and includes independent thermal and short-circuit protection, ensuring safe operation by limiting output current to a maximum of 0.9 A during overload conditions. The TPS2051AD is equipped with CMOS- and TTL-compatible enable inputs, allowing for flexible control in various applications. It has a typical rise time of 2.5 ms and a maximum standby supply current of 10 mA. The device also incorporates undervoltage lockout and ESD protection, making it suitable for a wide range of environments with an ambient temperature range of 0°C to 85°C. The product is UL listed, ensuring compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - TPS2051AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
TPS2051AD
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TPS2051AD
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site
Power Distribution Switches, Load Drivers - TPS2051AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
TPS2051AD
Power Distribution Switches, Load Drivers TPS2051AD
Power Switch/Driver 1:1 N-Channel 500mA 8-SOIC

Power Switch/Driver 1:1 N-Channel 500mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number TPS2051AD TPS2051AD
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Tube; Bulk,Tube; Other Tube; Tube; Other
Driver Type High-side
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC319DB - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 100000 kHz
View Details
 - 54141DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - A8514KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.0800 amps
View Details