Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TPS2049DRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1316946-TPS2049DRG4 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Status Flag Standard Package: 2,500 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 100mA Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 400mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TPS2049 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1316946-TPS2049DRG4 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Status Flag Standard Package: 2,500 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 100mA Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 400mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TPS2049 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1316946-TPS2049DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1316946-TPS2049DRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1316946-TPS2049DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1316946-TPS2049DRG4 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Features: Status Flag Standard Package: 2,500 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 100mA Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 400mOhm Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TPS2049 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1316946-TPS2049DRG4
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Packaging: Reel - TR
Features: Status Flag
Standard Package: 2,500
Mounting: Surface Mount
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 100mA
Output Configuration: High Side
Voltage - Load: 2.7V ~ 5.5V
Rds On (Typ): 400mOhm
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: TPS2049
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1316946-TPS2049DRG4
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
Voltage Supervisors - 1921439P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
TPS3836H30-Q1 Automotive Catalog Nanopower Supervisory Circuits - 2U3836H30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers