Texas Instruments Power Distribution Switches, Load Drivers TPS2048AD

Description
Power Switch/Driver 1:1 N-Channel 250mA 16-SOIC
Description
Power Switch/Driver 1:1 N-Channel 250mA 16-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS2048AD is a power distribution switch designed for applications involving heavy capacitive loads and potential short circuits. It features an 80-m,Ѷ high-side N-channel MOSFET switch capable of handling up to 250 mA of continuous current per channel. The device operates within a voltage range of 2.7 V to 5.5 V and includes independent thermal and short-circuit protection, ensuring safe operation under overload conditions. This switch incorporates a charge pump for gate drive, allowing for controlled rise and fall times to minimize current surges during switching. It also has a current limit set at 0.5 A, with an overcurrent logic output that indicates when the current limit is exceeded. The TPS2048AD supports CMOS and TTL-compatible enable inputs and has a typical rise time of 2.5 ms. Additionally, it features an undervoltage lockout and a maximum standby supply current of 10 mA for single and dual configurations. The device is housed in a 16-pin SOIC package and is rated for operation in ambient temperatures from 0°C to 85°C.

Datasheet Summary
Powered by GS/AI

The TPS2048AD is a power distribution switch designed for applications involving heavy capacitive loads and potential short circuits. It features an 80-m,Ѷ high-side N-channel MOSFET switch capable of handling up to 250 mA of continuous current per channel. The device operates within a voltage range of 2.7 V to 5.5 V and includes independent thermal and short-circuit protection, ensuring safe operation under overload conditions. This switch incorporates a charge pump for gate drive, allowing for controlled rise and fall times to minimize current surges during switching. It also has a current limit set at 0.5 A, with an overcurrent logic output that indicates when the current limit is exceeded. The TPS2048AD supports CMOS and TTL-compatible enable inputs and has a typical rise time of 2.5 ms. Additionally, it features an undervoltage lockout and a maximum standby supply current of 10 mA for single and dual configurations. The device is housed in a 16-pin SOIC package and is rated for operation in ambient temperatures from 0°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - TPS2048AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
TPS2048AD
Power Distribution Switches, Load Drivers TPS2048AD
Power Switch/Driver 1:1 N-Channel 250mA 16-SOIC

Power Switch/Driver 1:1 N-Channel 250mA 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - TPS2048AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
TPS2048AD
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TPS2048AD
IC PWR SWITCH N-CH 2X1:2 16SOIC

IC PWR SWITCH N-CH 2X1:2 16SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers
Product Number TPS2048AD TPS2048AD
Product Name Power Distribution Switches, Load Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Driver Type High-side
Number of Outputs 4; 4
Output Configuration Inverting
Output Current 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 2ED2304S06F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 0.3600 amps
Supply Voltage 10 to 17.5 volts
View Details
 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
Gate Driver IC - 730-A4928KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Supply Voltage 5.5 to ? volts
View Details
5 suppliers