Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2046DR TPS2046DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111316-TPS2046DR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 250mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111316-TPS2046DR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 250mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2046DR
TPS2046DR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2046DR TPS2046DR
Manufacturer: Texas Instruments Win Source Part Number: 1111316-TPS2046DR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 250mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 1111316-TPS2046DR
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 2
Current - Output (Max): 250mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 80 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2046DR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2046DR
PMIC - Power Distribution Switches, Load Drivers TPS2046DR
IC PWR SWITCH N-CHAN 1:2 8SOIC

IC PWR SWITCH N-CHAN 1:2 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2046DR TPS2046DR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2046DR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Module Components - 1-444314-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Passive distribution box - 757-145 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details