Texas Instruments Evaluation and Demonstration Boards and Kits - TPS2044BEVM-295 TPS2044BEVM-295

Description
Manufacturer: Texas Instruments Win Source Part Number: 792475-TPS2044BEVM-2 95 Main Purpose: Power Management, Power Distribution Switch (Load Switch) Supplied Contents: Board(s) Primary Attributes: 2.7V ~ 5.5V Input Voltage Embedded: No Utilized IC / Part: TPS2044B Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection Family Name: TPS2044 Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 792475-TPS2044BEVM-2 95 Main Purpose: Power Management, Power Distribution Switch (Load Switch) Supplied Contents: Board(s) Primary Attributes: 2.7V ~ 5.5V Input Voltage Embedded: No Utilized IC / Part: TPS2044B Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection Family Name: TPS2044 Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - TPS2044BEVM-295 - 792475-TPS2044BEVM-295 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - TPS2044BEVM-295
792475-TPS2044BEVM-295
Evaluation and Demonstration Boards and Kits - TPS2044BEVM-295 792475-TPS2044BEVM-295
Manufacturer: Texas Instruments Win Source Part Number: 792475-TPS2044BEVM-2 95 Main Purpose: Power Management, Power Distribution Switch (Load Switch) Supplied Contents: Board(s) Primary Attributes: 2.7V ~ 5.5V Input Voltage Embedded: No Utilized IC / Part: TPS2044B Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection Family Name: TPS2044 Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 792475-TPS2044BEVM-295
Main Purpose: Power Management, Power Distribution Switch (Load Switch)
Supplied Contents: Board(s)
Primary Attributes: 2.7V ~ 5.5V Input Voltage
Embedded: No
Utilized IC / Part: TPS2044B
Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection
Family Name: TPS2044
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
TPS2044BEVM-295 Power Management Power Distribution Switch (Load Switch) No TPS2044B 2.7 V ~ 5.5 V Input Voltage - TPS2044BEVM-295 - ASAP Semiconductor LLC
Anaheim, CA, United States
TPS2044BEVM-295 Power Management Power Distribution Switch (Load Switch) No TPS2044B 2.7 V ~ 5.5 V Input Voltage
TPS2044BEVM-295
TPS2044BEVM-295 Power Management Power Distribution Switch (Load Switch) No TPS2044B 2.7 V ~ 5.5 V Input Voltage TPS2044BEVM-295
TPS2044BEVM-295 Power Management Power Distribution Switch (Load Switch) No TPS2044B 2.7 V ~ 5.5 V Input Voltage

TPS2044BEVM-295 Power Management Power Distribution Switch (Load Switch) No TPS2044B 2.7 V ~ 5.5 V Input Voltage

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - TPS2044BEVM-295 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
TPS2044BEVM-295
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits TPS2044BEVM-295
TPS2044BEVM-295

TPS2044BEVM-295

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 792475-TPS2044BEVM-295 TPS2044BEVM-295 TPS2044BEVM-295
Product Name Evaluation and Demonstration Boards and Kits - TPS2044BEVM-295 TPS2044BEVM-295 Power Management Power Distribution Switch (Load Switch) No TPS2044B 2.7 V ~ 5.5 V Input Voltage Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2473249 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; IoT WiFi Application
Ports Wireless
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MP.PD1.JSM.4.33 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Special Purpose
View Details