The TPS2044B is a quad current-limited power distribution switch designed for applications involving heavy capacitive loads and short-circuit protection. It features a high-side N-channel MOSFET with a low on-resistance of 70m,Ѷ, allowing for efficient power distribution. The device supports a continuous current of 500mA and operates within a voltage range of 2.7V to 5.5V. Key protective features include thermal shutdown and accurate current limiting, which is set between 0.75A and 1.25A. The TPS2044B also incorporates undervoltage lockout and a deglitched fault report output to indicate overcurrent conditions without glitches during power-up. The typical rise time is 0.6ms, and the device has a low standby supply current of 2OºA. It is rated for operation in ambient temperatures from -40°C to 85°C and is UL recognized, making it suitable for various applications requiring reliable power distribution.
Quad Current-Limited Power Distribution Switches 16-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TPS2044BD |
| Product Name | TPS2044B Quad Current-Limited Power Distribution Switches |
| Package Type | Other; SOIC |