Texas Instruments Standard Linear and Logic PMIC - Power Distribution Switches, Load Drivers TPS2044BD

Description
IC PWR SWITCH N-CH 2X1:2 16SOIC
Datasheet
Description
IC PWR SWITCH N-CH 2X1:2 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - TPS2044BD - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2044BD
PMIC - Power Distribution Switches, Load Drivers TPS2044BD
IC PWR SWITCH N-CH 2X1:2 16SOIC

IC PWR SWITCH N-CH 2X1:2 16SOIC

Supplier's Site Datasheet
Ic, Power Switch, 5.5V, Soic-16; Power Load Switch Type Texas Instruments - 29AH8071 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Switch, 5.5V, Soic-16; Power Load Switch Type Texas Instruments
29AH8071
Ic, Power Switch, 5.5V, Soic-16; Power Load Switch Type Texas Instruments 29AH8071
IC, POWER SWITCH, 5.5V, SOIC-16; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOIC; No. of Pins:16Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

IC, POWER SWITCH, 5.5V, SOIC-16; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOIC; No. of Pins:16Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2044BD 29AH8071
Product Name PMIC - Power Distribution Switches, Load Drivers Ic, Power Switch, 5.5V, Soic-16; Power Load Switch Type Texas Instruments
Current 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 284106-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Potential distribution module - 750-1606 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details