Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2044AD TPS2044AD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272097-TPS2044AD Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Status Flag Package: 16-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 80 mOhm Family Name: TPS2044A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): MIC2027-2BM; MIC2537-2BM TR; MIC2027-2BM TR; Introduction Date: February 01, 2005 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272097-TPS2044AD Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Status Flag Package: 16-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 80 mOhm Family Name: TPS2044A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): MIC2027-2BM; MIC2537-2BM TR; MIC2027-2BM TR; Introduction Date: February 01, 2005 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2044AD
TPS2044AD
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2044AD TPS2044AD
Manufacturer: Texas Instruments Win Source Part Number: 1272097-TPS2044AD Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Status Flag Package: 16-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 80 mOhm Family Name: TPS2044A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): MIC2027-2BM; MIC2537-2BM TR; MIC2027-2BM TR; Introduction Date: February 01, 2005 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Texas Instruments
Win Source Part Number: 1272097-TPS2044AD
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C (TJ)
Features: Status Flag
Package: 16-SOIC (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 80 mOhm
Family Name: TPS2044A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): MIC2027-2BM; MIC2537-2BM TR; MIC2027-2BM TR;
Introduction Date: February 01, 2005
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2044AD - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2044AD
PMIC - Power Distribution Switches, Load Drivers TPS2044AD
IC PWR SWITCH N-CH 2X1:2 16SOIC

IC PWR SWITCH N-CH 2X1:2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2044AD TPS2044AD
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2044AD PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details