Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.08ohm; Distribution Switch Case Style:SOIC; No. of Pins:16Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active Low RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 15AC4880 |
| Product Name | Power Load Switch Type Texas Instruments |
| Voltage | 5.5V |