Texas Instruments TPS2043BEVM-294 Power Management Power Distribution Switch (Load Switch) No TPS2043B 2.7 V ~ 5.5 V Input Voltage TPS2043BEVM-294

Description
TPS2043BEVM-294 Power Management Power Distribution Switch (Load Switch) No TPS2043B 2.7 V ~ 5.5 V Input Voltage
Request a Quote Datasheet
Description
TPS2043BEVM-294 Power Management Power Distribution Switch (Load Switch) No TPS2043B 2.7 V ~ 5.5 V Input Voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS2043BEVM-294 Power Management Power Distribution Switch (Load Switch) No TPS2043B 2.7 V ~ 5.5 V Input Voltage - TPS2043BEVM-294 - ASAP Semiconductor LLC
Anaheim, CA, United States
TPS2043BEVM-294 Power Management Power Distribution Switch (Load Switch) No TPS2043B 2.7 V ~ 5.5 V Input Voltage
TPS2043BEVM-294
TPS2043BEVM-294 Power Management Power Distribution Switch (Load Switch) No TPS2043B 2.7 V ~ 5.5 V Input Voltage TPS2043BEVM-294
TPS2043BEVM-294 Power Management Power Distribution Switch (Load Switch) No TPS2043B 2.7 V ~ 5.5 V Input Voltage

TPS2043BEVM-294 Power Management Power Distribution Switch (Load Switch) No TPS2043B 2.7 V ~ 5.5 V Input Voltage

Supplier's Site
Evaluation and Demonstration Boards and Kits - TPS2043BEVM-294 - 792474-TPS2043BEVM-294 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - TPS2043BEVM-294
792474-TPS2043BEVM-294
Evaluation and Demonstration Boards and Kits - TPS2043BEVM-294 792474-TPS2043BEVM-294
Manufacturer: Texas Instruments Win Source Part Number: 792474-TPS2043BEVM-2 94 Main Purpose: Power Management, Power Distribution Switch (Load Switch) Supplied Contents: Board(s) Primary Attributes: 2.7V ~ 5.5V Input Voltage Embedded: No Utilized IC / Part: TPS2043B Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection Family Name: TPS2043B Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 792474-TPS2043BEVM-294
Main Purpose: Power Management, Power Distribution Switch (Load Switch)
Supplied Contents: Board(s)
Primary Attributes: 2.7V ~ 5.5V Input Voltage
Embedded: No
Utilized IC / Part: TPS2043B
Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection
Family Name: TPS2043B
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number TPS2043BEVM-294 792474-TPS2043BEVM-294
Product Name TPS2043BEVM-294 Power Management Power Distribution Switch (Load Switch) No TPS2043B 2.7 V ~ 5.5 V Input Voltage Evaluation and Demonstration Boards and Kits - TPS2043BEVM-294
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1906099 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
EVAL BOARD FOR BFCQ-2602+ - TB-BFCQ-2602C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS Pro - AS-GNSS-F10N-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTF3080EJ DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details