Texas Instruments High-Performance Analog TPS2042BEVM-293 Power Management Power Distribution Switch (Load Switch) No TPS2042B 2.7 V ~ 5.5 V Input Voltage TPS2042BEVM-293

Description
TPS2042BEVM-293 Power Management Power Distribution Switch (Load Switch) No TPS2042B 2.7 V ~ 5.5 V Input Voltage
Request a Quote Datasheet
Description
TPS2042BEVM-293 Power Management Power Distribution Switch (Load Switch) No TPS2042B 2.7 V ~ 5.5 V Input Voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS2042BEVM-293 Power Management Power Distribution Switch (Load Switch) No TPS2042B 2.7 V ~ 5.5 V Input Voltage - TPS2042BEVM-293 - ASAP Semiconductor LLC
Anaheim, CA, United States
TPS2042BEVM-293 Power Management Power Distribution Switch (Load Switch) No TPS2042B 2.7 V ~ 5.5 V Input Voltage
TPS2042BEVM-293
TPS2042BEVM-293 Power Management Power Distribution Switch (Load Switch) No TPS2042B 2.7 V ~ 5.5 V Input Voltage TPS2042BEVM-293
TPS2042BEVM-293 Power Management Power Distribution Switch (Load Switch) No TPS2042B 2.7 V ~ 5.5 V Input Voltage

TPS2042BEVM-293 Power Management Power Distribution Switch (Load Switch) No TPS2042B 2.7 V ~ 5.5 V Input Voltage

Supplier's Site
Evaluation and Demonstration Boards and Kits - TPS2042BEVM-293 - 797860-TPS2042BEVM-293 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - TPS2042BEVM-293
797860-TPS2042BEVM-293
Evaluation and Demonstration Boards and Kits - TPS2042BEVM-293 797860-TPS2042BEVM-293
Manufacturer: Texas Instruments Win Source Part Number: 797860-TPS2042BEVM-2 93 Main Purpose: Power Management, Power Distribution Switch (Load Switch) Supplied Contents: Board(s) Primary Attributes: 2.7V ~ 5.5V Input Voltage Embedded: No Utilized IC / Part: TPS2042B Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection Family Name: TPS2042B Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 797860-TPS2042BEVM-293
Main Purpose: Power Management, Power Distribution Switch (Load Switch)
Supplied Contents: Board(s)
Primary Attributes: 2.7V ~ 5.5V Input Voltage
Embedded: No
Utilized IC / Part: TPS2042B
Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection
Family Name: TPS2042B
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 296-50046-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-50046-ND
Evaluation and Demonstration Boards and Kits 296-50046-ND
TPS2042B Power Distribution Switch (Load Switch) Power Management Evaluation Board

TPS2042B Power Distribution Switch (Load Switch) Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - TPS2042BEVM-293 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
TPS2042BEVM-293
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits TPS2042BEVM-293
TPS2042BEVM-293

TPS2042BEVM-293

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TPS2042BEVM-293 797860-TPS2042BEVM-293 296-50046-ND TPS2042BEVM-293
Product Name TPS2042BEVM-293 Power Management Power Distribution Switch (Load Switch) No TPS2042B 2.7 V ~ 5.5 V Input Voltage Evaluation and Demonstration Boards and Kits - TPS2042BEVM-293 Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
TC,EQY-1-63+,MC1631-1,50 OHM - TB-1041-1-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2864003 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System GPIO
View Details