Texas Instruments TPS2042B Dual, Current-Limited, Power-Distribution Switches TPS2042BDRBT

Description
Dual, Current-Limited, Power-Distribution Switches 8-SON -40 to 85
Request a Quote
Description
Dual, Current-Limited, Power-Distribution Switches 8-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS2042BDRBT is a dual, current-limited power-distribution switch with two 70mΩ high-side N-channel MOSFETs, designed for applications with heavy capacitive loads and short circuits. It operates from 2.7V to 5.5V and provides a continuous current rating of 500mA per channel with an accurate current limit of 0.75A minimum to 1.25A maximum. It includes thermal and short-circuit protection, undervoltage lockout, and a deglitched overcurrent flag output. The device is packaged in an 8-pin SON (DRB) with dimensions of 3.00mm × 3.00mm and operates over an ambient temperature range of -40°C to 125°C. It is UL Listed, complies with UL2367 and IEC62368-1 CB Certified, and is MET Listed. The part supports ganged configuration under UL recognition.

Datasheet Summary
Powered by GS/AI

The TPS2042BDRBT is a dual, current-limited power-distribution switch with two 70mΩ high-side N-channel MOSFETs, designed for applications with heavy capacitive loads and short circuits. It operates from 2.7V to 5.5V and provides a continuous current rating of 500mA per channel with an accurate current limit of 0.75A minimum to 1.25A maximum. It includes thermal and short-circuit protection, undervoltage lockout, and a deglitched overcurrent flag output. The device is packaged in an 8-pin SON (DRB) with dimensions of 3.00mm × 3.00mm and operates over an ambient temperature range of -40°C to 125°C. It is UL Listed, complies with UL2367 and IEC62368-1 CB Certified, and is MET Listed. The part supports ganged configuration under UL recognition.

Suppliers

Company
Product
Description
Supplier Links
TPS2042B Dual, Current-Limited, Power-Distribution Switches - TPS2042BDRBT - Texas Instruments
Dallas, TX, United States
TPS2042B Dual, Current-Limited, Power-Distribution Switches
TPS2042BDRBT
TPS2042B Dual, Current-Limited, Power-Distribution Switches TPS2042BDRBT
Dual, Current-Limited, Power-Distribution Switches 8-SON -40 to 85

Dual, Current-Limited, Power-Distribution Switches 8-SON -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number TPS2042BDRBT
Product Name TPS2042B Dual, Current-Limited, Power-Distribution Switches
Package Type Other; MSOP-PowerPAD,SOIC,SON
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Chip >> Motor Driver ICs - DRV8838DSGR - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
LM25066A System Power Management and Protection IC with PMBus - LM25066APSQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Features Digital Temp Monitor,PMBus,Supports Telemetry Data Storage
Input Voltage 2.9 to 17 volts
View Details
Gates and Inverters - CD4049UBDW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Input Voltage 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details