Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2042BDRBR TPS2042BDRBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272093-TPS2042BDRBR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 8-VDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2042B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SON (3x3) Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): NCP382LMN15AATXG; NCP382LMN20AATXG; NCP382LMN10AATXG; Introduction Date: October 01, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272093-TPS2042BDRBR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 8-VDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2042B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SON (3x3) Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): NCP382LMN15AATXG; NCP382LMN20AATXG; NCP382LMN10AATXG; Introduction Date: October 01, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2042BDRBR
TPS2042BDRBR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2042BDRBR TPS2042BDRBR
Manufacturer: Texas Instruments Win Source Part Number: 1272093-TPS2042BDRBR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 8-VDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2042B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SON (3x3) Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): NCP382LMN15AATXG; NCP382LMN20AATXG; NCP382LMN10AATXG; Introduction Date: October 01, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272093-TPS2042BDRBR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Status Flag
Package: 8-VDFN Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 70 mOhm
Family Name: TPS2042B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON (3x3)
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): NCP382LMN15AATXG; NCP382LMN20AATXG; NCP382LMN10AATXG;
Introduction Date: October 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2042BDRBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2042BDRBR
PMIC - Power Distribution Switches, Load Drivers TPS2042BDRBR
IC PWR SWITCH N-CHAN 1:2 8SON

IC PWR SWITCH N-CHAN 1:2 8SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2042BDRBR TPS2042BDRBR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2042BDRBR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Passive distribution box - 757-285/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details