Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2042BDR TPS2042BDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033611-TPS2042BDR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2042B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCP382LD10AAR2G; NCP382LD15AAR2G ; BD2069FJ-MGE2; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033611-TPS2042BDR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2042B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCP382LD10AAR2G; NCP382LD15AAR2G ; BD2069FJ-MGE2; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2042BDR
TPS2042BDR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2042BDR TPS2042BDR
Manufacturer: Texas Instruments Win Source Part Number: 033611-TPS2042BDR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Family Name: TPS2042B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCP382LD10AAR2G; NCP382LD15AAR2G ; BD2069FJ-MGE2; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 033611-TPS2042BDR
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 2
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 70 mOhm
Family Name: TPS2042B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): NCP382LD10AAR2G; NCP382LD15AAR2G ; BD2069FJ-MGE2;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control

Buy Now Datasheet
Power Load Switch, 5.5V, Soic-8; Power Load Switch Type Texas Instruments - 28AH5727 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Soic-8; Power Load Switch Type Texas Instruments
28AH5727
Power Load Switch, 5.5V, Soic-8; Power Load Switch Type Texas Instruments 28AH5727
POWER LOAD SWITCH, 5.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - TPS2042BDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2042BDR
PMIC - Power Distribution Switches, Load Drivers TPS2042BDR
IC PWR SWITCH N-CHAN 1:2 8SOIC

IC PWR SWITCH N-CHAN 1:2 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2042BDR 28AH5727 TPS2042BDR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2042BDR Power Load Switch, 5.5V, Soic-8; Power Load Switch Type Texas Instruments PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 288-867 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details