Texas Instruments High-Performance Analog Selector Switch TPS2042AD

Description
POWER DISTRIBUTION SWITCH DUAL, 2042; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:5.5V; CURRENT LIMIT:1A; ON STATE RESISTANCE:0.08OHM; DISTRIBUTION SWITCH CASE STYLE:SOIC; NO. OF PINS:8PINS; THERMAL PROTECTION:YES; ON / ENABLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
POWER DISTRIBUTION SWITCH DUAL, 2042; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:5.5V; CURRENT LIMIT:1A; ON STATE RESISTANCE:0.08OHM; DISTRIBUTION SWITCH CASE STYLE:SOIC; NO. OF PINS:8PINS; THERMAL PROTECTION:YES; ON / ENABLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 16638876 - Radwell International
Willingboro, NJ, United States
Selector Switch
16638876
Selector Switch 16638876
POWER DISTRIBUTION SWITCH DUAL, 2042; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:5.5V; CURRENT LIMIT:1A; ON STATE RESISTANCE:0.08OHM; DISTRIBUTION SWITCH CASE STYLE:SOIC; NO. OF PINS:8PINS; THERMAL PROTECTION:YES; ON / ENABLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER DISTRIBUTION SWITCH DUAL, 2042; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:5.5V; CURRENT LIMIT:1A; ON STATE RESISTANCE:0.08OHM; DISTRIBUTION SWITCH CASE STYLE:SOIC; NO. OF PINS:8PINS; THERMAL PROTECTION:YES; ON / ENABLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 16638876
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Specs
Actuator Type Keylock
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details