Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2041P TPS2041P

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272088-TPS2041P Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DIP Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: TPS2041 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 80mOhm
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272088-TPS2041P Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DIP Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: TPS2041 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 80mOhm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2041P
TPS2041P
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2041P TPS2041P
Manufacturer: Texas Instruments Win Source Part Number: 1272088-TPS2041P Packaging: Tube Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DIP Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: TPS2041 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 80mOhm

Manufacturer: Texas Instruments
Win Source Part Number: 1272088-TPS2041P
Packaging: Tube
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: TPS2041
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 2.7V ~ 5.5V
Rds On: 80mOhm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number TPS2041P
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2041P
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-244/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details