Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2041BMDBVTEP TPS2041BMDBVTEP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111301-TPS2041BMDBV TEP Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCP380LSN10AAT1G; TPS2041BQDBVRQ1; V62/11620-01XE; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111301-TPS2041BMDBV TEP Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCP380LSN10AAT1G; TPS2041BQDBVRQ1; V62/11620-01XE; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2041BMDBVTEP
TPS2041BMDBVTEP
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2041BMDBVTEP TPS2041BMDBVTEP
Manufacturer: Texas Instruments Win Source Part Number: 1111301-TPS2041BMDBV TEP Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NCP380LSN10AAT1G; TPS2041BQDBVRQ1; V62/11620-01XE; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111301-TPS2041BMDBVTEP
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-23-5
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): NCP380LSN10AAT1G; TPS2041BQDBVRQ1; V62/11620-01XE;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Usb Switch, 5Sot23; Power Load Switch Type Texas Instruments - 29AH8069 - Newark, An Avnet Company
Chicago, IL, United States
Usb Switch, 5Sot23; Power Load Switch Type Texas Instruments
29AH8069
Usb Switch, 5Sot23; Power Load Switch Type Texas Instruments 29AH8069
USB SWITCH, 5SOT23; Power Load Switch Type:-; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active Low;RoHS Compliant: Yes

USB SWITCH, 5SOT23; Power Load Switch Type:-; Input Voltage:5.5V; Current Limit:1A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active Low;RoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - TPS2041BMDBVTEP - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2041BMDBVTEP
PMIC - Power Distribution Switches, Load Drivers TPS2041BMDBVTEP
IC PWR SWITCH N-CHAN 1:1 SOT23-5

IC PWR SWITCH N-CHAN 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2041BMDBVTEP 29AH8069 TPS2041BMDBVTEP
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2041BMDBVTEP Usb Switch, 5Sot23; Power Load Switch Type Texas Instruments PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details