Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits TPS2041BEVM-292

Description
TPS2041B Power Distribution Switch (Load Switch) Power Management Evaluation Board
Request a Quote Datasheet
Description
TPS2041B Power Distribution Switch (Load Switch) Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 296-31118-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-31118-ND
Evaluation and Demonstration Boards and Kits 296-31118-ND
TPS2041B Power Distribution Switch (Load Switch) Power Management Evaluation Board

TPS2041B Power Distribution Switch (Load Switch) Power Management Evaluation Board

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - TPS2041BEVM-292 - 793537-TPS2041BEVM-292 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - TPS2041BEVM-292
793537-TPS2041BEVM-292
Evaluation and Demonstration Boards and Kits - TPS2041BEVM-292 793537-TPS2041BEVM-292
Manufacturer: Texas Instruments Win Source Part Number: 793537-TPS2041BEVM-2 92 Main Purpose: Power Management, Power Distribution Switch (Load Switch) Supplied Contents: Board(s) Primary Attributes: 2.7V ~ 5.5V Input Voltage Embedded: No Utilized IC / Part: TPS2041B Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection Family Name: TPS2041B Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 793537-TPS2041BEVM-292
Main Purpose: Power Management, Power Distribution Switch (Load Switch)
Supplied Contents: Board(s)
Primary Attributes: 2.7V ~ 5.5V Input Voltage
Embedded: No
Utilized IC / Part: TPS2041B
Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection
Family Name: TPS2041B
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TPS2041BEVM-292 Power Management Power Distribution Switch (Load Switch) No TPS2041B 2.7 V ~ 5.5 V Input Voltage - TPS2041BEVM-292 - ASAP Semiconductor LLC
Anaheim, CA, United States
TPS2041BEVM-292 Power Management Power Distribution Switch (Load Switch) No TPS2041B 2.7 V ~ 5.5 V Input Voltage
TPS2041BEVM-292
TPS2041BEVM-292 Power Management Power Distribution Switch (Load Switch) No TPS2041B 2.7 V ~ 5.5 V Input Voltage TPS2041BEVM-292
TPS2041BEVM-292 Power Management Power Distribution Switch (Load Switch) No TPS2041B 2.7 V ~ 5.5 V Input Voltage

TPS2041BEVM-292 Power Management Power Distribution Switch (Load Switch) No TPS2041B 2.7 V ~ 5.5 V Input Voltage

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - TPS2041BEVM-292 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
TPS2041BEVM-292
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits TPS2041BEVM-292
EVAL MODULE FOR TPS2041B-292

EVAL MODULE FOR TPS2041B-292

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-31118-ND 793537-TPS2041BEVM-292 TPS2041BEVM-292 TPS2041BEVM-292
Product Name Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits - TPS2041BEVM-292 TPS2041BEVM-292 Power Management Power Distribution Switch (Load Switch) No TPS2041B 2.7 V ~ 5.5 V Input Voltage Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

LED Development Tools - 2153174 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,CMA-545G1+,DL1721,50 OHM - TB-758+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1347980-CY3236A-PIRMOTION - Win Source Electronics
Specs
Category Developement Board
View Details
3 suppliers