Manufacturer: Texas Instruments
Win Source Part Number: 219980-TPS2041BDR-1
Category: Integrated Circuits(ICs)
Family: PMIC - Power Distribution Switches, Load Drivers
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Status Flag
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Output Type: N-Channel
Operating Supply Voltage: Not Required
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 500mA
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 70 mOhm
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 219980-TPS2041BDR-1 |
| Product Name | Integrated Circuits(ICs) |