Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2034DRG4 TPS2034DRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 213297-TPS2034DRG4 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 33 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213297-TPS2034DRG4 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 33 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2034DRG4
TPS2034DRG4
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2034DRG4 TPS2034DRG4
Manufacturer: Texas Instruments Win Source Part Number: 213297-TPS2034DRG4 Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 33 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213297-TPS2034DRG4
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 33 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2034DRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2034DRG4
PMIC - Power Distribution Switches, Load Drivers TPS2034DRG4
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2034DRG4 TPS2034DRG4
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2034DRG4 PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details