Manufacturer: Texas Instruments
Win Source Part Number: 081588-TPS2024IDRG4Q
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 33 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2024DRG4; TPS2024IDRQ1; TPS2024IDRG4Q1; AP2805DM-G1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC PWR SWITCH N-CHAN 1:1 8SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | TPS2024IDRG4Q1 | TPS2024IDRG4Q1 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2024IDRG4Q1 | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 2.7 V to 5.5 V |