The TPS2023 is a high-side power distribution switch with a 50 mΩ N-channel MOSFET, designed for applications requiring short-circuit and thermal protection. It operates from a 2.7 V to 5.5 V input supply and is enabled by a logic-low signal compatible with TTL and CMOS. The device limits short-circuit current to 2.2 A and incorporates overcurrent and thermal shutdown with automatic recovery. It features an active-low overcurrent output and maintains standby supply current below 10 μA. The part is available in an 8-pin SOIC package (D) with an operating junction temperature range of -40°C to 125°C and complies with UL listed File No. E169910. ESD protection is rated at 2 kV human-body model and 200 V machine model.
1.65A, 2.7-5.5V Single Power Distribution Switch IC Hi-Side MOSFET, Fault Report, Act-Low Enable 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TPS2023DRG4 |
| Product Name | TPS2023 1.65A, 2.7-5.5V Single Power Distribution Switch IC Hi-Side MOSFET, Fault Report, Act-Low Enable |
| Package Type | Other; PDIP,SOIC |