IC PWR SWITCH N-CHAN 1:1 8SOIC
Power Switch/Driver 1:1 N-Channel 1A 8-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | TPS2022DR | TPS2022DR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | High-side |