Texas Instruments Standard Linear and Logic TEXAS INSTRUMENTS TPS2022D. Power Distribution Switch, High Side, Active Low, 1 Output, 5.5V, 1.5A, SOIC-8 TPS2022D

Description
TEXAS INSTRUMENTS TPS2022D. Power Distribution Switch, High Side, Active Low, 1 Output, 5.5V, 1.5A, SOIC-8
Datasheet
Description
TEXAS INSTRUMENTS TPS2022D. Power Distribution Switch, High Side, Active Low, 1 Output, 5.5V, 1.5A, SOIC-8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TEXAS INSTRUMENTS TPS2022D. Power Distribution Switch, High Side, Active Low, 1 Output, 5.5V, 1.5A, SOIC-8 - 815-TPS2022D - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS TPS2022D. Power Distribution Switch, High Side, Active Low, 1 Output, 5.5V, 1.5A, SOIC-8
815-TPS2022D
TEXAS INSTRUMENTS TPS2022D. Power Distribution Switch, High Side, Active Low, 1 Output, 5.5V, 1.5A, SOIC-8 815-TPS2022D
TEXAS INSTRUMENTS TPS2022D. Power Distribution Switch, High Side, Active Low, 1 Output, 5.5V, 1.5A, SOIC-8

TEXAS INSTRUMENTS TPS2022D. Power Distribution Switch, High Side, Active Low, 1 Output, 5.5V, 1.5A, SOIC-8

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - TPS2022D - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2022D
PMIC - Power Distribution Switches, Load Drivers TPS2022D
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site Datasheet
Ic, 1.5A Pwr Dist Switch 8Soic; Power Load Switch Type Texas Instruments - 28AH5719 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 1.5A Pwr Dist Switch 8Soic; Power Load Switch Type Texas Instruments
28AH5719
Ic, 1.5A Pwr Dist Switch 8Soic; Power Load Switch Type Texas Instruments 28AH5719
IC, 1.5A PWR DIST SWITCH 8SOIC; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.033ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

IC, 1.5A PWR DIST SWITCH 8SOIC; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.033ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 815-TPS2022D TPS2022D 28AH5719
Product Name TEXAS INSTRUMENTS TPS2022D. Power Distribution Switch, High Side, Active Low, 1 Output, 5.5V, 1.5A, SOIC-8 PMIC - Power Distribution Switches, Load Drivers Ic, 1.5A Pwr Dist Switch 8Soic; Power Load Switch Type Texas Instruments
Operating Temperature -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
115 A Power Distribution Block - 1492-50Y - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details