Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2020D TPS2020D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272071-TPS2020D Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 33 mOhm Family Name: TPS2020 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): TPS2030IDRQ1; TPS2020IDRQ1; AP2805DM-G1; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272071-TPS2020D Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 33 mOhm Family Name: TPS2020 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): TPS2030IDRQ1; TPS2020IDRQ1; AP2805DM-G1; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2020D - TPS2020D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2020D
TPS2020D
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2020D TPS2020D
Manufacturer: Texas Instruments Win Source Part Number: 1272071-TPS2020D Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 33 mOhm Family Name: TPS2020 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): TPS2030IDRQ1; TPS2020IDRQ1; AP2805DM-G1; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272071-TPS2020D
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Status Flag
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 33 mOhm
Family Name: TPS2020
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 200mA
Alternative Parts (Cross-Reference): TPS2030IDRQ1; TPS2020IDRQ1; AP2805DM-G1;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ic, 0.3A Pwr Dist Switch 8-Soic; Power Load Switch Type Texas Instruments - 33AH5170 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 0.3A Pwr Dist Switch 8-Soic; Power Load Switch Type Texas Instruments
33AH5170
Ic, 0.3A Pwr Dist Switch 8-Soic; Power Load Switch Type Texas Instruments 33AH5170
IC, 0.3A PWR DIST SWITCH 8-SOIC; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.033ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

IC, 0.3A PWR DIST SWITCH 8-SOIC; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.033ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2020D 33AH5170
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2020D Ic, 0.3A Pwr Dist Switch 8-Soic; Power Load Switch Type Texas Instruments
Voltage 2.7 V ~ 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Module Components - 444308-1 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details