Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2015DR TPS2015DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033595-TPS2015DR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 4.75 V to 5.25 V Rds On (Typ): 95 mOhm Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033595-TPS2015DR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 4.75 V to 5.25 V Rds On (Typ): 95 mOhm Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2015DR - TPS2015DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2015DR
TPS2015DR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2015DR TPS2015DR
Manufacturer: Texas Instruments Win Source Part Number: 033595-TPS2015DR Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 1A Voltage - Load: 4.75 V to 5.25 V Rds On (Typ): 95 mOhm Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 033595-TPS2015DR
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Load: 4.75 V to 5.25 V
Rds On (Typ): 95 mOhm
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2015DR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2015DR
PMIC - Power Distribution Switches, Load Drivers TPS2015DR
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2015DR TPS2015DR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2015DR PMIC - Power Distribution Switches, Load Drivers
Voltage 4.75 V to 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-443/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details