Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2014D TPS2014D

Description
Manufacturer: Texas Instruments Win Source Part Number: 055403-TPS2014D Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Load: 4.75 V to 5.25 V Rds On (Typ): 95 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 75
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055403-TPS2014D Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Load: 4.75 V to 5.25 V Rds On (Typ): 95 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2014D
TPS2014D
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2014D TPS2014D
Manufacturer: Texas Instruments Win Source Part Number: 055403-TPS2014D Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Load: 4.75 V to 5.25 V Rds On (Typ): 95 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 75

Manufacturer: Texas Instruments
Win Source Part Number: 055403-TPS2014D
Packaging: Tube/Rail
Features: Status Flag
Output Type: N-Channel
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Load: 4.75 V to 5.25 V
Rds On (Typ): 95 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 75

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2014D - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2014D
PMIC - Power Distribution Switches, Load Drivers TPS2014D
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site Datasheet
IC, POWER DISTRIBUTION SWITCH, 2014 - 815-TPS2014D - Utmel Electronic Limited
Hong Kong, China
IC, POWER DISTRIBUTION SWITCH, 2014
815-TPS2014D
IC, POWER DISTRIBUTION SWITCH, 2014 815-TPS2014D
IC, POWER DISTRIBUTION SWITCH, 2014

IC, POWER DISTRIBUTION SWITCH, 2014

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2014D TPS2014D 815-TPS2014D
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2014D PMIC - Power Distribution Switches, Load Drivers IC, POWER DISTRIBUTION SWITCH, 2014
Voltage 4.75 V to 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

200 A Enclosed Power Distribution Block - 1492-PDE1142 - Allen-Bradley / Rockwell Automation
View Details
2 suppliers
One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details