The TPS2011A is a high-side MOSFET switch IC designed for power distribution applications, capable of handling up to 1.2A of load current. It operates within a voltage range of 2.7V to 5.5V and features a low on-state resistance of 33 m,Ѷ at a 5V input. The device includes built-in short-circuit and thermal protection, ensuring safe operation under fault conditions. An internal charge pump allows for efficient gate drive, enabling the switch to minimize current surges during operation. The enable input is compatible with both 5V and 3V logic levels, and the device has a maximum standby supply current of 10 OºA. The TPS2011A is available in an 8-pin SOIC package and operates over an ambient temperature range of -40°C to 85°C.
1.2A, 2.7 to 5.5V Single High-Side MOSFET Switch IC, No Fault Reporting, Active-Low Enable 8-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TPS2011ADR |
| Product Name | TPS2011A 1.2A, 2.7 to 5.5V Single High-Side MOSFET Switch IC, No Fault Reporting, Active-Low Enable |
| Package Type | Other; HTSSOP,SOIC |